Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 15.8ohms 1% CRCW121015R8FKTA

Description
Thick Film Resistors - SMD 1/2watt 15.8ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 15.8ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 15.8ohms 1% - CRCW121015R8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 15.8ohms 1%
CRCW121015R8FKTA
Thick Film Resistors - SMD 1/2watt 15.8ohms 1% CRCW121015R8FKTA
Thick Film Resistors - SMD 1/2watt 15.8ohms 1%

Thick Film Resistors - SMD 1/2watt 15.8ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121015R8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121015R8FKTA-ND
Chip Resistor - Surface Mount CRCW121015R8FKTA-ND
15.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

15.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121015R8FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121015R8FKTA
Chip Resistor - Surface Mount CRCW121015R8FKTA
RES SMD 15.8 OHM 1% 1/2W 1210

RES SMD 15.8 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Crcw1210 15.8 1% 100 Rt1 Rohs Compliant Vishay - 49P3333 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 15.8 1% 100 Rt1 Rohs Compliant Vishay
49P3333
Crcw1210 15.8 1% 100 Rt1 Rohs Compliant Vishay 49P3333
CRCW1210 15.8 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 15.8 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW121015R8FKTA CRCW121015R8FKTA-ND CRCW121015R8FKTA 49P3333
Product Name Thick Film Resistors - SMD 1/2watt 15.8ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1210 15.8 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details