Vishay Intertechnology, Inc. RES 9.09K OHM .5W 1% 1206 SMD CRCW12069K09FKEAHP

Description
RES 9.09Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.09Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM .5W 1% 1206 SMD - CRCW12069K09FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM .5W 1% 1206 SMD
CRCW12069K09FKEAHP
RES 9.09K OHM .5W 1% 1206 SMD CRCW12069K09FKEAHP
RES 9.09Kohm .5W 1% 1206 SMD

RES 9.09Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069K09FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069K09FKEAHP-ND
Chip Resistor - Surface Mount CRCW12069K09FKEAHP-ND
9.09 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.09 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12069K09FKEAHP CRCW12069K09FKEAHP-ND
Product Name RES 9.09K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers