Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 62Kohms 1% CRCW120662K0FKTA

Description
Thick Film Resistors - SMD 1/4watt 62Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 62Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 62Kohms 1% - CRCW120662K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 62Kohms 1%
CRCW120662K0FKTA
Thick Film Resistors - SMD 1/4watt 62Kohms 1% CRCW120662K0FKTA
Thick Film Resistors - SMD 1/4watt 62Kohms 1%

Thick Film Resistors - SMD 1/4watt 62Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120662K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120662K0FKTA-ND
Chip Resistor - Surface Mount CRCW120662K0FKTA-ND
62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120662K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120662K0FKTA
Chip Resistor - Surface Mount CRCW120662K0FKTA
RES SMD 62K OHM 1% 1/4W 1206

RES SMD 62K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Chip Resistor; Power Rating Vishay - 07J6079 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Power Rating Vishay
07J6079
Thick Film Chip Resistor; Power Rating Vishay 07J6079
Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW120662K0FKTA CRCW120662K0FKTA-ND CRCW120662K0FKTA 07J6079
Product Name Thick Film Resistors - SMD 1/4watt 62Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Power Rating Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457432 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details