5.62 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 5.62ohm .5W 1% 1206 SMD
RES SMD 5.62 OHM 1% 3/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12065R62FKEAHP-ND | CRCW12065R62FKEAHP | CRCW12065R62FKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 5.62 OHM .5W 1% 1206 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Resistance Range | 5.62 ohms | 5.62 ohms | 5.62 ohms |