Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120643K0JNEB

Description
43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120643K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120643K0JNEB-ND
Chip Resistor - Surface Mount CRCW120643K0JNEB-ND
43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120643K0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120643K0JNEB
Chip Resistor - Surface Mount CRCW120643K0JNEB
RES SMD 43K OHM 5% 1/4W 1206

RES SMD 43K OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 43K 5% Et5 E3 Rohs Compliant Vishay - 49P2744 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 43K 5% Et5 E3 Rohs Compliant Vishay
49P2744
D25/crcw1206 200 43K 5% Et5 E3 Rohs Compliant Vishay 49P2744
D25/CRCW1206 200 43K 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 43K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW120643K0JNEB-ND CRCW120643K0JNEB 49P2744
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 43K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details