Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 402ohms 1% CRCW12063R92FNEB

Description
Thick Film Resistors - SMD 1/4watt 402ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 402ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 402ohms 1% - CRCW12063R92FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 402ohms 1%
CRCW12063R92FNEB
Thick Film Resistors - SMD 1/4watt 402ohms 1% CRCW12063R92FNEB
Thick Film Resistors - SMD 1/4watt 402ohms 1%

Thick Film Resistors - SMD 1/4watt 402ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R92FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R92FNEB-ND
Chip Resistor - Surface Mount CRCW12063R92FNEB-ND
3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12063R92FNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R92FNEB
Chip Resistor - Surface Mount CRCW12063R92FNEB
RES SMD 3.92 OHM 1% 1/4W 1206

RES SMD 3.92 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12063R92FNEB CRCW12063R92FNEB-ND CRCW12063R92FNEB
Product Name Thick Film Resistors - SMD 1/4watt 402ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 402 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers