Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R01FNEA

Description
3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.01FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01FTR-ND
Chip Resistor - Surface Mount 541-3.01FTR-ND
3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.01ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW12063R01FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.01ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW12063R01FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.01ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12063R01FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.01ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:3.01ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 3R01, 1%, 0.25W, 1206; Resistance Vishay - 53K2258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R01, 1%, 0.25W, 1206; Resistance Vishay
53K2258
Res, Thick Film, 3R01, 1%, 0.25W, 1206; Resistance Vishay 53K2258
RES, THICK FILM, 3R01, 1%, 0.25W, 1206; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 3R01, 1%, 0.25W, 1206; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 3.01 Ohm, 250Mw, 1%; Resistance Vishay - 42K4976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.01 Ohm, 250Mw, 1%; Resistance Vishay
42K4976
Resistor, Thick Film, 3.01 Ohm, 250Mw, 1%; Resistance Vishay 42K4976
RESISTOR, THICK FILM, 3.01 OHM, 250mW, 1%; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.01 OHM, 250mW, 1%; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.01FTR-ND CRCW12063R01FNEA 53K2258 42K4976
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.01ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 3R01, 1%, 0.25W, 1206; Resistance Vishay Resistor, Thick Film, 3.01 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details