Vishay Precision Group Surface Mount Resistors CRCW120622K1FKEA

Description
Vishay CRCW120622K1FKEA
Request a Quote Datasheet
Description
Vishay CRCW120622K1FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791926
Surface Mount Resistors 6791926
Vishay CRCW120622K1FKEA

Vishay CRCW120622K1FKEA

Supplier's Site
Surface Mount Resistors - 6791926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791926P
Surface Mount Resistors 6791926P
Vishay CRCW120622K1FKEA

Vishay CRCW120622K1FKEA

Supplier's Site
Surface Mount Resistors - 1694841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694841
Surface Mount Resistors 1694841
Vishay CRCW120622K1FKEA

Vishay CRCW120622K1FKEA

Supplier's Site
RES 22.1K OHM 1/4W 1% 1206 SMD - CRCW120622K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W 1% 1206 SMD
CRCW120622K1FKEA
RES 22.1K OHM 1/4W 1% 1206 SMD CRCW120622K1FKEA
RES 22.1Kohm 1/4W 1% 1206 SMD

RES 22.1Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22.1KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KFCT-ND
Chip Resistor - Surface Mount 541-22.1KFCT-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KFDKR-ND
Chip Resistor - Surface Mount 541-22.1KFDKR-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KFTR-ND
Chip Resistor - Surface Mount 541-22.1KFTR-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2152
Res, Thick Film, 22K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2152
RES, THICK FILM, 22K1, 1%, 0.25W, 1206, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.25W, 1206, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K1, 1%, 0.25W, 1206; Resistance Vishay - 53K2151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.25W, 1206; Resistance Vishay
53K2151
Res, Thick Film, 22K1, 1%, 0.25W, 1206; Resistance Vishay 53K2151
RES, THICK FILM, 22K1, 1%, 0.25W, 1206; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.25W, 1206; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120622K1FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120622K1FKEA
Resistors - Chip Resistor - Surface Mount CRCW120622K1FKEA
RES SMD 22.1K OHM 1% 1/4W 1206

RES SMD 22.1K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791926 6791926P CRCW120622K1FKEA 541-22.1KFCT-ND 53K2152 CRCW120622K1FKEA
Product Name Surface Mount Resistors Surface Mount Resistors RES 22.1K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 22K1, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 22100 ohms 22100 ohms 22100 ohms 22100 ohms
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers