Vishay Precision Group Thick Film Resistors - SMD 1/4watt 1.5Mohms 5% CRCW12061M50JNEA

Description
Thick Film Resistors - SMD 1/4watt 1.5Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.5Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.5Mohms 5% - CRCW12061M50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.5Mohms 5%
CRCW12061M50JNEA
Thick Film Resistors - SMD 1/4watt 1.5Mohms 5% CRCW12061M50JNEA
Thick Film Resistors - SMD 1/4watt 1.5Mohms 5%

Thick Film Resistors - SMD 1/4watt 1.5Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.5METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5METR-ND
Chip Resistor - Surface Mount 541-1.5METR-ND
1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5MECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5MECT-ND
Chip Resistor - Surface Mount 541-1.5MECT-ND
1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5MEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5MEDKR-ND
Chip Resistor - Surface Mount 541-1.5MEDKR-ND
1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.5Mohm, 250Mw, 5%; Resistance Vishay - 51P0479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Mohm, 250Mw, 5%; Resistance Vishay
51P0479
Resistor, Thick Film, 1.5Mohm, 250Mw, 5%; Resistance Vishay 51P0479
RESISTOR, THICK FILM, 1.5MOHM, 250mW, 5%; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5MOHM, 250mW, 5%; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M50JNEA 541-1.5METR-ND 51P0479
Product Name Thick Film Resistors - SMD 1/4watt 1.5Mohms 5% Chip Resistor - Surface Mount Resistor, Thick Film, 1.5Mohm, 250Mw, 5%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.50E6 ohms 1.50E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details