Vishay Intertechnology, Inc. Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW120610M0FKEB

Description
Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW120610M0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW120610M0FKEB
Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW120610M0FKEB
Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120610M0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610M0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW120610M0FKEBTR-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120610M0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610M0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW120610M0FKEBCT-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120610M0FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120610M0FKEB
Resistors - Chip Resistor - Surface Mount CRCW120610M0FKEB
RES SMD 10M OHM 1% 1/4W 1206

RES SMD 10M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW120610M0FKEB 541-CRCW120610M0FKEBTR-ND CRCW120610M0FKEB
Product Name Res Thick Film 1206 10M Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details