Vishay Precision Group Surface Mount Resistors CRCW080575R0FKEAHP

Description
Vishay CRCW080575R0FKEAHP
Request a Quote Datasheet
Description
Vishay CRCW080575R0FKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8123640P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123640P
Surface Mount Resistors 8123640P
Vishay CRCW080575R0FKEAHP

Vishay CRCW080575R0FKEAHP

Supplier's Site
Surface Mount Resistors - 8123640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123640
Surface Mount Resistors 8123640
Vishay CRCW080575R0FKEAHP

Vishay CRCW080575R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1701975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701975
Surface Mount Resistors 1701975
Vishay CRCW080575R0FKEAHP

Vishay CRCW080575R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1825517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825517
Surface Mount Resistors 1825517
Vishay CRCW080575R0FKEAHP

Vishay CRCW080575R0FKEAHP

Supplier's Site
RES 75.0 OHM .33W 1% 0805 SMD - CRCW080575R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM .33W 1% 0805 SMD
CRCW080575R0FKEAHP
RES 75.0 OHM .33W 1% 0805 SMD CRCW080575R0FKEAHP
RES 75.0ohm .33W 1% 0805 SMD

RES 75.0ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0TDKR-ND
Chip Resistor - Surface Mount 541-75.0TDKR-ND
75 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0TCT-ND
Chip Resistor - Surface Mount 541-75.0TCT-ND
75 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0TTR-ND
Chip Resistor - Surface Mount 541-75.0TTR-ND
75 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 75R, 0805; Resistance Vishay - 24T7309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 75R, 0805; Resistance Vishay
24T7309
Res, Aec-Q200, Thick Film, 75R, 0805; Resistance Vishay 24T7309
RES, AEC-Q200, THICK FILM, 75R, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 75R, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 75R, 0805; Resistance Vishay - 65AC3434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 75R, 0805; Resistance Vishay
65AC3434
Res, Aec-Q200, Thick Film, 75R, 0805; Resistance Vishay 65AC3434
RES, AEC-Q200, THICK FILM, 75R, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 75R, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8123640P 8123640 CRCW080575R0FKEAHP 541-75.0TDKR-ND 24T7309
Product Name Surface Mount Resistors Surface Mount Resistors RES 75.0 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 75R, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Power Rating 0.5000 watts 0.3300 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details