Vishay Precision Group CRCW080569R8FKEA CRCW080569R8FKEA

Description
CRCW080569R8FKEA
Request a Quote Datasheet
Description
CRCW080569R8FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080569R8FKEA - CRCW080569R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080569R8FKEA
CRCW080569R8FKEA
CRCW080569R8FKEA CRCW080569R8FKEA
CRCW080569R8FKEA

CRCW080569R8FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-69.8CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8CDKR-ND
Chip Resistor - Surface Mount 541-69.8CDKR-ND
69.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

69.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-69.8CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8CTR-ND
Chip Resistor - Surface Mount 541-69.8CTR-ND
69.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

69.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-69.8CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8CCT-ND
Chip Resistor - Surface Mount 541-69.8CCT-ND
69.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

69.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 69R8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69R8, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4645
Res, Thick Film, 69R8, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4645
RES, THICK FILM, 69R8, 1%, 0.125W, 0805, REEL; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 69R8, 1%, 0.125W, 0805, REEL; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 69.8 Ohm, 125Mw, 1%; Resistance Vishay - 53K0437 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 69.8 Ohm, 125Mw, 1%; Resistance Vishay
53K0437
Thick Film Resistor, 69.8 Ohm, 125Mw, 1%; Resistance Vishay 53K0437
THICK FILM RESISTOR, 69.8 OHM, 125mW, 1%; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 69.8 OHM, 125mW, 1%; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080569R8FKEA 541-69.8CDKR-ND 42K4645
Product Name CRCW080569R8FKEA Chip Resistor - Surface Mount Res, Thick Film, 69R8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details