Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080544K2FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 44.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 44.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3674 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3674
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3674
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 44.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 44.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3674
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers