Vishay Intertechnology, Inc. RES 300K OHM .33W 1% 0805 SMD CRCW0805300KFKEAHP

Description
RES 300Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 300Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM .33W 1% 0805 SMD - CRCW0805300KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM .33W 1% 0805 SMD
CRCW0805300KFKEAHP
RES 300K OHM .33W 1% 0805 SMD CRCW0805300KFKEAHP
RES 300Kohm .33W 1% 0805 SMD

RES 300Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-300KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KTTR-ND
Chip Resistor - Surface Mount 541-300KTTR-ND
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KTCT-ND
Chip Resistor - Surface Mount 541-300KTCT-ND
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KTDKR-ND
Chip Resistor - Surface Mount 541-300KTDKR-ND
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805300KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805300KFKEAHP
Chip Resistor - Surface Mount CRCW0805300KFKEAHP
RES SMD 300K OHM 1% 1/2W 0805

RES SMD 300K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805300KFKEAHP 541-300KTTR-ND CRCW0805300KFKEAHP
Product Name RES 300K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614941-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details