Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06039R09FKEA

Description
9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.09HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09HHCT-ND
Chip Resistor - Surface Mount 541-9.09HHCT-ND
9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09HHDKR-ND
Chip Resistor - Surface Mount 541-9.09HHDKR-ND
9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09HHTR-ND
Chip Resistor - Surface Mount 541-9.09HHTR-ND
9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.09 OHM 1/10W 1% 0603 SMD - CRCW06039R09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/10W 1% 0603 SMD
CRCW06039R09FKEA
RES 9.09 OHM 1/10W 1% 0603 SMD CRCW06039R09FKEA
RES 9.09ohm 1/10W 1% 0603 SMD

RES 9.09ohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06039R09FKEA
915885-CRCW06039R09FKEA
Chip Resistor - Surface Mount - CRCW06039R09FKEA 915885-CRCW06039R09FKEA
Manufacturer: Vishay Win Source Part Number: 915885-CRCW06039R09F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-9.09HHTR, 541-9.09HHCT, 541-9.09HHDKR

Manufacturer: Vishay
Win Source Part Number: 915885-CRCW06039R09FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-9.09HHTR, 541-9.09HHCT, 541-9.09HHDKR

Buy Now Datasheet
SMD 9.09 Ohm 100mW Resistor - 52-CRCW06039R09FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.09 Ohm 100mW Resistor
52-CRCW06039R09FKEA
SMD 9.09 Ohm 100mW Resistor 52-CRCW06039R09FKEA
0603 SMD Resistor, 9.09 Ohm, 1% Tol, 100mW, Thick Film Product overview: CRCW06039R09FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.09 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.09 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06039R09FKEA can be used for catalog matching and distributor lookup.

0603 SMD Resistor, 9.09 Ohm, 1% Tol, 100mW, Thick Film Product overview: CRCW06039R09FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.09 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.09 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06039R09FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-9.09HHCT-ND CRCW06039R09FKEA 915885-CRCW06039R09FKEA 52-CRCW06039R09FKEA
Product Name Chip Resistor - Surface Mount RES 9.09 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW06039R09FKEA SMD 9.09 Ohm 100mW Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details