Thick Film Resistors - SMD 1/10watt 2.2Kohms 5%
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2K2, 5%, 0.1W, 0603; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 2K2, 5%, 0.1W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 2.2K OHM 5% 1/10W 0603
RES SMD 2.2K OHM 5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW06032K20JNEA | 541-2.2KGTR-ND | 59M6776 | 97H9177 | CRCW06032K20JNEA | CRCW06032K20JNEA |
| Product Name | Thick Film Resistors - SMD 1/10watt 2.2Kohms 5% | Chip Resistor - Surface Mount | Res, Thick Film, 2K2, 5%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 2K2, 5%, 0.1W, 0603, Reel; Resistance Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor |