Res Thick Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
RES SMD 2K OHM 1% 1/8W 0603
RES SMD 2K OHM 1% 1/8W 0603
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
D11/CRCW0603 100 2K0 1% ET6 e3 RoHS Compliant: Yes
RES SMD 2K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW06032K00FKEC | 541-CRCW06032K00FKECCT-ND | 48P8496 | CRCW06032K00FKEC |
| Product Name | Res Thick Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | D11/crcw0603 100 2K0 1% Et6 E3 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 10 watts | 0.1250 watts | 0.1000 watts |