Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060321K5FKTA

Description
RES SMD 21.5K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 21.5K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060321K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060321K5FKTADKR-ND
RES SMD 21.5K OHM 1% 1/10W 0603

RES SMD 21.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060321K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060321K5FKTACT-ND
RES SMD 21.5K OHM 1% 1/10W 0603

RES SMD 21.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060321K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060321K5FKTATR-ND
21.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:21.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW060321K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:21.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW060321K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:21.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060321K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:21.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:21.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 21K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4027
Res, Thick Film, 21K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4027
RES, THICK FILM, 21K5, 1%, 0.1W, 0603, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 21K5, 1%, 0.1W, 0603, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060321K5FKTADKR-ND CRCW060321K5FKTA 07J4027
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:21.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 21K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details