Vishay Precision Group RES 7.32 OHM 1/16W 1% 0402 SMD CRCW04027R32FKED

Description
RES 7.32ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.32ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1/16W 1% 0402 SMD - CRCW04027R32FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/16W 1% 0402 SMD
CRCW04027R32FKED
RES 7.32 OHM 1/16W 1% 0402 SMD CRCW04027R32FKED
RES 7.32ohm 1/16W 1% 0402 SMD

RES 7.32ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.32LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32LLCT-ND
Chip Resistor - Surface Mount 541-7.32LLCT-ND
7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32LLDKR-ND
Chip Resistor - Surface Mount 541-7.32LLDKR-ND
7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32LLTR-ND
Chip Resistor - Surface Mount 541-7.32LLTR-ND
7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 7R32, 1%, 0402; Resistance Vishay - 13AC1081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7R32, 1%, 0402; Resistance Vishay
13AC1081
Res, Aec-Q200, Thick Film, 7R32, 1%, 0402; Resistance Vishay 13AC1081
RES, AEC-Q200, THICK FILM, 7R32, 1%, 0402; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7R32, 1%, 0402; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04027R32FKED 541-7.32LLCT-ND 13AC1081
Product Name RES 7.32 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 7R32, 1%, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details