Vishay Precision Group RES 6.20 OHM 1/16W 1% 0402 SMD CRCW04026R20FKED

Description
RES 6.20ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.20ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20 OHM 1/16W 1% 0402 SMD - CRCW04026R20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM 1/16W 1% 0402 SMD
CRCW04026R20FKED
RES 6.20 OHM 1/16W 1% 0402 SMD CRCW04026R20FKED
RES 6.20ohm 1/16W 1% 0402 SMD

RES 6.20ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.20LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20LLDKR-ND
Chip Resistor - Surface Mount 541-6.20LLDKR-ND
6.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20LLTR-ND
Chip Resistor - Surface Mount 541-6.20LLTR-ND
6.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20LLCT-ND
Chip Resistor - Surface Mount 541-6.20LLCT-ND
6.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026R20FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026R20FKED
Resistors - Chip Resistor - Surface Mount CRCW04026R20FKED
RES SMD 6.2 OHM 1% 1/16W 0402

RES SMD 6.2 OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 6R2, 1%, 0402; Resistance Vishay - 13AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6R2, 1%, 0402; Resistance Vishay
13AC1073
Res, Aec-Q200, Thick Film, 6R2, 1%, 0402; Resistance Vishay 13AC1073
RES, AEC-Q200, THICK FILM, 6R2, 1%, 0402; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6R2, 1%, 0402; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04026R20FKED 541-6.20LLDKR-ND CRCW04026R20FKED 13AC1073
Product Name RES 6.20 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 6R2, 1%, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details