Vishay Intertechnology, Inc. RES 1.6M OHM 1/16W 5% 0402 SMD CRCW04021M60JNTD

Description
RES 1.6Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.6Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/16W 5% 0402 SMD - CRCW04021M60JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/16W 5% 0402 SMD
CRCW04021M60JNTD
RES 1.6M OHM 1/16W 5% 0402 SMD CRCW04021M60JNTD
RES 1.6Mohm 1/16W 5% 0402 SMD

RES 1.6Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M60JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M60JNTD-ND
Chip Resistor - Surface Mount CRCW04021M60JNTD-ND
1.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.6Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.6Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3484
Resistor,metal Glaze,1.6Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3484
Resistor,Metal Glaze,1.6MOhms,50WV, 5+/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,1.6MOhms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021M60JNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M60JNTD
Resistors - Chip Resistor - Surface Mount CRCW04021M60JNTD
RES SMD 1.6M OHM 5% 1/16W 0402

RES SMD 1.6M OHM 5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M60JNTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M60JNTD
Chip Resistor - Surface Mount CRCW04021M60JNTD
RES SMD 1.6M OHM 5% 1/16W 0402

RES SMD 1.6M OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04021M60JNTD CRCW04021M60JNTD-ND 43C3484 CRCW04021M60JNTD CRCW04021M60JNTD
Product Name RES 1.6M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.6Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 1.60E6 ohms 1.60E6 ohms 1.60E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers