Vishay Intertechnology, Inc. RES 1.27M OHM 1/16W 1% 0402 SMD CRCW04021M27FKTD

Description
RES 1.27Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.27Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/16W 1% 0402 SMD - CRCW04021M27FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/16W 1% 0402 SMD
CRCW04021M27FKTD
RES 1.27M OHM 1/16W 1% 0402 SMD CRCW04021M27FKTD
RES 1.27Mohm 1/16W 1% 0402 SMD

RES 1.27Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M27FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M27FKTD-ND
Chip Resistor - Surface Mount CRCW04021M27FKTD-ND
1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021M27FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M27FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M27FKTD
RES SMD 1.27M OHM 1% 1/16W 0402

RES SMD 1.27M OHM 1% 1/16W 0402

Supplier's Site
Crcw0402 1.27M 1% 100 Rt7 Rohs Compliant Vishay - 48P7435 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.27M 1% 100 Rt7 Rohs Compliant Vishay
48P7435
Crcw0402 1.27M 1% 100 Rt7 Rohs Compliant Vishay 48P7435
CRCW0402 1.27M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.27M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M27FKTD CRCW04021M27FKTD-ND CRCW04021M27FKTD 48P7435
Product Name RES 1.27M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0402 1.27M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 1.27E6 ohms 1.27E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details