Vishay Precision Group RES 27.0K OHM 1/20W 1% 0201 SMD CRCW020127K0FKED

Description
RES 27.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 27.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/20W 1% 0201 SMD - CRCW020127K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/20W 1% 0201 SMD
CRCW020127K0FKED
RES 27.0K OHM 1/20W 1% 0201 SMD CRCW020127K0FKED
RES 27.0Kohm 1/20W 1% 0201 SMD

RES 27.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-27.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KAABDKR-ND
Chip Resistor - Surface Mount 541-27.0KAABDKR-ND
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KAABTR-ND
Chip Resistor - Surface Mount 541-27.0KAABTR-ND
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KAABCT-ND
Chip Resistor - Surface Mount 541-27.0KAABCT-ND
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 27K, 0.05W, 0201; Resistance Vishay - 65AC3332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 0.05W, 0201; Resistance Vishay
65AC3332
Res, Thick Film, 27K, 0.05W, 0201; Resistance Vishay 65AC3332
RES, THICK FILM, 27K, 0.05W, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 27K, 0.05W, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27K, 0.05W, 0201; Resistance Vishay - 86R0979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 0.05W, 0201; Resistance Vishay
86R0979
Res, Thick Film, 27K, 0.05W, 0201; Resistance Vishay 86R0979
RES, THICK FILM, 27K, 0.05W, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 27K, 0.05W, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020127K0FKED 541-27.0KAABDKR-ND 65AC3332
Product Name RES 27.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 27K, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details