Vishay Intertechnology, Inc. RES ARRAY 62K OHM 8TRM 4RES SMD CRA06S08362K0JTA

Description
RES ARRAY 62Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 62Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 62K OHM 8TRM 4RES SMD - CRA06S08362K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 62K OHM 8TRM 4RES SMD
CRA06S08362K0JTA
RES ARRAY 62K OHM 8TRM 4RES SMD CRA06S08362K0JTA
RES ARRAY 62Kohm 8TRM 4RES SMD

RES ARRAY 62Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S862KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S862KTR-ND
Resistor Networks, Arrays CRA6S862KTR-ND
62k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

62k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08362K0JTA CRA6S862KTR-ND
Product Name RES ARRAY 62K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 62000 ohms 62000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers