Vishay Intertechnology, Inc. RES ARRAY 13 OHM 4 TRM 2RES SMD CRA06S04313R0JTA

Description
RES ARRAY 13ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 13ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 13 OHM 4 TRM 2RES SMD - CRA06S04313R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 13 OHM 4 TRM 2RES SMD
CRA06S04313R0JTA
RES ARRAY 13 OHM 4 TRM 2RES SMD CRA06S04313R0JTA
RES ARRAY 13ohm 4 TRM 2RES SMD

RES ARRAY 13ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06S04313R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04313R0JTA-ND
Resistor Networks, Arrays CRA06S04313R0JTA-ND
13 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

13 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04313R0JTA CRA06S04313R0JTA-ND
Product Name RES ARRAY 13 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 13 ohms 13 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details