Vishay Intertechnology, Inc. RES ARRAY 240 OHM 4 TRM 2RES SMD CRA06P043240RJTA

Description
RES ARRAY 240ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 240ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 240 OHM 4 TRM 2RES SMD - CRA06P043240RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 240 OHM 4 TRM 2RES SMD
CRA06P043240RJTA
RES ARRAY 240 OHM 4 TRM 2RES SMD CRA06P043240RJTA
RES ARRAY 240ohm 4 TRM 2RES SMD

RES ARRAY 240ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P043240RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043240RJTA-ND
Resistor Networks, Arrays CRA06P043240RJTA-ND
240 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

240 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P043240RJTA CRA06P043240RJTA-ND
Product Name RES ARRAY 240 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 240 ohms 240 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers