Current Sensor 40A 1 Channel Hall Effect, Closed Loop Unidirectional Module
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | CR5210S-40-ND |
| Product Name | Current Sensors |
| Loop Type | Closed Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | Module |
| Electrical Output | Voltage |
| Operating Temperature | 32 to 122 F (0 to 50 C) |