CR Magnetics, Inc. Current Sensors CR4460-15

Description
Win Source Part Number: 1384262-CR4460-15 Category: Current Sensors Mfr: CR Magnetics Inc.
Request a Quote
Description
Win Source Part Number: 1384262-CR4460-15 Category: Current Sensors Mfr: CR Magnetics Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CR4460 is a two-element average RMS AC current transducer designed for DIN rail or panel mounting. It operates within an input range of 0.5 to 30 AAC and provides a 4-20 mADC output. The device features a basic accuracy of 0.5% and a response time of 250 ms for 0-90% of full scale. It is suitable for applications such as multi-point current sensing and monitoring of motor faults, heating elements, and lighting elements. The CR4460 is constructed to meet various regulatory standards, including UL 61010B-1 and IEC 61010-1, ensuring safety and reliability. It operates within a temperature range of 0°C to +60°C and has a thermal drift of 500 PPM/°C. The device requires a 24 VDC power supply and has a maximum supply current of 90 mA. With a weight of 0.5 lbs and a pollution degree of 2, it is designed for ease of installation and use in various environments.

Datasheet Summary
Powered by GS/AI

The CR4460 is a two-element average RMS AC current transducer designed for DIN rail or panel mounting. It operates within an input range of 0.5 to 30 AAC and provides a 4-20 mADC output. The device features a basic accuracy of 0.5% and a response time of 250 ms for 0-90% of full scale. It is suitable for applications such as multi-point current sensing and monitoring of motor faults, heating elements, and lighting elements. The CR4460 is constructed to meet various regulatory standards, including UL 61010B-1 and IEC 61010-1, ensuring safety and reliability. It operates within a temperature range of 0°C to +60°C and has a thermal drift of 500 PPM/°C. The device requires a 24 VDC power supply and has a maximum supply current of 90 mA. With a weight of 0.5 lbs and a pollution degree of 2, it is designed for ease of installation and use in various environments.

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 1384262-CR4460-15 - Win Source Electronics
Laguna Hills, CA, United States
Current Sensors
1384262-CR4460-15
Current Sensors 1384262-CR4460-15
Win Source Part Number: 1384262-CR4460-15 Category: Current Sensors Mfr: CR Magnetics Inc.

Win Source Part Number: 1384262-CR4460-15
Category: Current Sensors
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sensors - CR4460-15-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
CR4460-15-ND
Current Sensors CR4460-15-ND
Current Sensor 15A 2 Channel Transformer w/Conditioning Bidirectional Module

Current Sensor 15A 2 Channel Transformer w/Conditioning Bidirectional Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1384262-CR4460-15 CR4460-15-ND
Product Name Current Sensors Current Sensors
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature 32 to 140 F (0 to 60 C)
Current 15 amps
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS758ECB-200U-PSF-T - 909247-ACS758ECB-200U-PSF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Programmable Linear W/Reverse Battery - A1367LKTTF-2B-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details