The CR4410-75 is a single element average RMS AC current transducer designed for DIN rail or panel mounting. It has an input range of 0.5 to 600 AAC and provides a 0-5 VDC output. The device features a basic accuracy of 0.5% and operates within a temperature range of 0°C to +60°C. It is constructed to meet various regulatory standards, including UL 61010B-1 and IEC 61010-1. The transducer has a response time of 250 ms and a thermal drift of 500 PPM/°C. It requires a 24 VDC power supply and has a typical current consumption of 20 mA. The CR4410-75 is suitable for applications such as multi-point current sensing and monitoring of motor faults, heating elements, and lighting elements.
Current Sensor 75A 1 Channel Transformer w/Conditioning Bidirectional Module
Win Source Part Number: 1384199-CR4410-75
Category: Current Sensors
Mfr: CR Magnetics Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CR4410-75-ND | 1384199-CR4410-75 |
| Product Name | Current Sensors | Current Sensors |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Current | 75 amps | |
| Voltage | 24 volts |