Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05100R0JB143

Description
Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW05100R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW05100R0JB143
Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05100R0JB143
Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05100R0JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05100R0JB143-ND
Through Hole Resistors CPW05100R0JB143-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
100 OHM 5W Resistor - 53-CPW05100R0JB143 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 5W Resistor
53-CPW05100R0JB143
100 OHM 5W Resistor 53-CPW05100R0JB143
RES 100 OHM 5W 5% AXIAL Product overview: CPW05100R0JB143 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPW05100R0JB143 can be used for catalog matching and distributor lookup.

RES 100 OHM 5W 5% AXIAL Product overview: CPW05100R0JB143 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPW05100R0JB143 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1204095-CPW05100R0JB143
Resistors - Through Hole Resistors 1204095-CPW05100R0JB143
Win Source Part Number: 1204095-CPW05100R0JB 143 Category: Resistors>Through Hole Resistors Series: CPW Features: Flame Proof, Pulse Withstanding, Safety Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.875" L x 0.375" W (22.22mm x 9.52mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale RoHS Status: RoHS non-compliant

Win Source Part Number: 1204095-CPW05100R0JB143
Category: Resistors>Through Hole Resistors
Series: CPW
Features: Flame Proof, Pulse Withstanding, Safety
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.875" L x 0.375" W (22.22mm x 9.52mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number CPW05100R0JB143 CPW05100R0JB143-ND 53-CPW05100R0JB143 1204095-CPW05100R0JB143
Product Name Res Wirewound 100 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors 100 OHM 5W Resistor Resistors - Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details