TE Connectivity Through Hole Resistors C103R3JL

Description
TE Connectivity C103R3JL Resistor
Request a Quote Datasheet
Description
TE Connectivity C103R3JL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661718
Through Hole Resistors 6661718
TE Connectivity C103R3JL Resistor

TE Connectivity C103R3JL Resistor

Supplier's Site
Through Hole Resistors - 6661718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661718P
Through Hole Resistors 6661718P
TE Connectivity C103R3JL Resistor

TE Connectivity C103R3JL Resistor

Supplier's Site
Through Hole Resistors - A129322-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129322-ND
Through Hole Resistors A129322-ND
3.3 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

3.3 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 3R3, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3041
Res, 3R3, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3041
RES, 3R3, 5%, 10W, AXIAL, WIREWOUND; Resistance:3.3ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 3R3, 5%, 10W, AXIAL, WIREWOUND; Resistance:3.3ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661718 6661718P A129322-ND 43AC3041
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3R3, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A75RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers