Vishay Intertechnology, Inc. Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20300R0JE10

Description
Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20300R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20300R0JE10
Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20300R0JE10
Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20300R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20300R0JE10-ND
Through Hole Resistors CPR20300R0JE10-ND
300 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20300R0JE10 CPR20300R0JE10-ND
Product Name Res Wirewound 300 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details