300 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Res Wirewound 300m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR15R3000JE10-ND | CPR15R3000JE10 |
| Product Name | Through Hole Resistors | Res Wirewound 300m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial Leads; Radial | ThroughHole |
| Resistance Range | 0.3000 ohms |