Vishay Intertechnology, Inc. Through Hole Resistors CPR1520R00JE10

Description
20 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1520R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1520R00JE10-ND
Through Hole Resistors CPR1520R00JE10-ND
20 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1520R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1520R00JE10
Res Wirewound 20 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1520R00JE10
Res Wirewound 20 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 20 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1520R00JE10-ND CPR1520R00JE10
Product Name Through Hole Resistors Res Wirewound 20 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers