Vishay Intertechnology, Inc. Through Hole Resistors CPR104R700KE10

Description
4.7 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR104R700KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR104R700KE10-ND
Through Hole Resistors CPR104R700KE10-ND
4.7 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR104R700KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR104R700KE10
Res Wirewound 4.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR104R700KE10
Res Wirewound 4.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR104R700KE10-ND CPR104R700KE10
Product Name Through Hole Resistors Res Wirewound 4.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details