Vishay Intertechnology, Inc. Through Hole Resistors CPR1040R00JF10

Description
40 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
40 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1040R00JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1040R00JF10-ND
Through Hole Resistors CPR1040R00JF10-ND
40 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

40 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 40 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1040R00JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1040R00JF10
Res Wirewound 40 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1040R00JF10
Res Wirewound 40 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 40 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1040R00JF10-ND CPR1040R00JF10
Product Name Through Hole Resistors Res Wirewound 40 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers