Vishay Intertechnology, Inc. Through Hole Resistors CPR053R000KE14

Description
3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR053R000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR053R000KE14-ND
Through Hole Resistors CPR053R000KE14-ND
3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR053R000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR053R000KE14
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR053R000KE14
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR053R000KE14-ND CPR053R000KE14
Product Name Through Hole Resistors Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details