TE Connectivity Through Hole Resistors C1010RJL

Description
TE Connectivity C1010RJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C1010RJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661724
Through Hole Resistors 6661724
TE Connectivity C1010RJL Resistor

TE Connectivity C1010RJL Resistor

Supplier's Site
Through Hole Resistors - 6661724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661724P
Through Hole Resistors 6661724P
TE Connectivity C1010RJL Resistor

TE Connectivity C1010RJL Resistor

Supplier's Site
Through Hole Resistors - 1355082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1355082
Through Hole Resistors 1355082
TE Connectivity C1010RJL Resistor

TE Connectivity C1010RJL Resistor

Supplier's Site
Through Hole Resistors - C1010RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1010RJL-ND
Through Hole Resistors C1010RJL-ND
10 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

10 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 10R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3030
Res, 10R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3030
RES, 10R, 5%, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 10W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661724 6661724P C1010RJL-ND 43AC3030
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 10R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details