Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R500JE31

Description
Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031R500JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031R500JE31
Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R500JE31
Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR031R500JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031R500JE31-ND
Through Hole Resistors CPR031R500JE31-ND
1.5 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR031R500JE31 CPR031R500JE31-ND
Product Name Res Wirewound 1.5 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details