Vishay Intertechnology, Inc. Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0316R00JE31

Description
Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0316R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0316R00JE31
Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0316R00JE31
Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0316R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0316R00JE31-ND
Through Hole Resistors CPR0316R00JE31-ND
16 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

16 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0316R00JE31 CPR0316R00JE31-ND
Product Name Res Wirewound 16 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details