Vishay Intertechnology, Inc. Through Hole Resistors CPF3R47000JNB14

Description
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF3R47000JNB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3R47000JNB14-ND
Through Hole Resistors 541-CPF3R47000JNB14-ND
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

470 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF3R47000JNB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF3R47000JNB14
Vishay/DaleMetal Film Resistors - CPF3R47000JNB14
Vishay/DaleMetal Film Resistors - Through Hole 3watts .47ohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 3watts .47ohms 5%

Supplier's Site
Resistor Flame Proof, 0.47 Ohm, 3W, ±5%; Resistance Vishay - 42C9089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Flame Proof, 0.47 Ohm, 3W, ±5%; Resistance Vishay
42C9089
Resistor Flame Proof, 0.47 Ohm, 3W, ±5%; Resistance Vishay 42C9089
RESISTOR FLAME PROOF, 0.47 OHM, 3W, ±5%; Resistance:0.47ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR FLAME PROOF, 0.47 OHM, 3W, ±5%; Resistance:0.47ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF3R47000JNB14-ND CPF3R47000JNB14 42C9089
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor Flame Proof, 0.47 Ohm, 3W, ±5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers