RESISTOR, METAL FILM, 1 OHM, 2W, 1%, FULL REEL; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 42C6901 |
| Product Name | Resistor, Metal Film, 1 Ohm, 2W, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1 ohms |