Vishay Precision Group Through Hole Resistors CPF2150R00FKE14

Description
CPF-2 150 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 150 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2150R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2150R00FKE14-ND
Through Hole Resistors 541-CPF2150R00FKE14-ND
CPF-2 150 1% T-1 E14 E3

CPF-2 150 1% T-1 E14 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF2150R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF2150R00FKE14
Vishay/DaleMetal Film Resistors - CPF2150R00FKE14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 150ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 2watts 150ohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 150 Ohm, 2W, 1%; Resistance Vishay - 41K8846 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 2W, 1%; Resistance Vishay
41K8846
Metal Film Resistor, 150 Ohm, 2W, 1%; Resistance Vishay 41K8846
METAL FILM RESISTOR, 150 OHM, 2W, 1%; Resistance:150ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 2W, 1%; Resistance:150ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial - 70201130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial
70201130
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial 70201130
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF2150R00FKE14-ND CPF2150R00FKE14 41K8846 70201130
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 150 Ohm, 2W, 1%; Resistance Vishay Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers