Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 25.5 OHM CPF125R500FKEE6

Description
RESISTOR METAL FILM 1W 25.5ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 25.5ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 25.5 OHM - CPF125R500FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 25.5 OHM
CPF125R500FKEE6
RESISTOR METAL FILM 1W 25.5 OHM CPF125R500FKEE6
RESISTOR METAL FILM 1W 25.5ohm

RESISTOR METAL FILM 1W 25.5ohm

Supplier's Site
Through Hole Resistors - CPF25.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF25.5CTR-ND
Through Hole Resistors CPF25.5CTR-ND
25.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF125R500FKEE6 CPF25.5CTR-ND
Product Name RESISTOR METAL FILM 1W 25.5 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 25.5 ohms 25.5 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details