Vishay/DaleMetal Film Resistors - Through Hole 1watt 220ohms 1%
CPF-1 220 1% T-1 E36 E3
CPF-1 220 1% T-1 E36 E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF1220R00FKE36 | 541-CPF1220R00FKE36TR-ND |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 220 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |