Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 1.82K OHM CPF11K8200FLEE6

Description
RESISTOR METAL FILM 1W 1.82Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 1.82Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 1.82K OHM - CPF11K8200FLEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 1.82K OHM
CPF11K8200FLEE6
RESISTOR METAL FILM 1W 1.82K OHM CPF11K8200FLEE6
RESISTOR METAL FILM 1W 1.82Kohm

RESISTOR METAL FILM 1W 1.82Kohm

Supplier's Site
Through Hole Resistors - CPF1.82KECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.82KECT-ND
Through Hole Resistors CPF1.82KECT-ND
1.82 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF1.82KETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.82KETR-ND
Through Hole Resistors CPF1.82KETR-ND
1.82 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF11K8200FLEE6 CPF1.82KECT-ND
Product Name RESISTOR METAL FILM 1W 1.82K OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1820 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details