Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 10.0 OHM CPF110R000JKEE6

Description
RESISTOR METAL FILM 1W 10.0ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 10.0ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 10.0 OHM - CPF110R000JKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 10.0 OHM
CPF110R000JKEE6
RESISTOR METAL FILM 1W 10.0 OHM CPF110R000JKEE6
RESISTOR METAL FILM 1W 10.0ohm

RESISTOR METAL FILM 1W 10.0ohm

Supplier's Site
Through Hole Resistors - CPF10.0DTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF10.0DTR-ND
Through Hole Resistors CPF10.0DTR-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF110R000JKEE6 CPF10.0DTR-ND
Product Name RESISTOR METAL FILM 1W 10.0 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 10 ohms 10 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers