Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 100 OHM CPF1100R00JKEE6

Description
RESISTOR METAL FILM 1W 100ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 100ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 100 OHM - CPF1100R00JKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 100 OHM
CPF1100R00JKEE6
RESISTOR METAL FILM 1W 100 OHM CPF1100R00JKEE6
RESISTOR METAL FILM 1W 100ohm

RESISTOR METAL FILM 1W 100ohm

Supplier's Site
Through Hole Resistors - CPF100DCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF100DCT-ND
Through Hole Resistors CPF100DCT-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF100DTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF100DTR-ND
Through Hole Resistors CPF100DTR-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF1100R00JKEE6 CPF100DCT-ND
Product Name RESISTOR METAL FILM 1W 100 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 100 ohms 100 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers