Vishay Intertechnology, Inc. Through Hole Resistors CPCP05R1800FB32

Description
180 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
180 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05R1800FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R1800FB32-ND
Through Hole Resistors CPCP05R1800FB32-ND
180 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

180 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 180m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R1800FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R1800FB32
Res Wirewound 180m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R1800FB32
Res Wirewound 180m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 180m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP05R1800FB32-ND CPCP05R1800FB32
Product Name Through Hole Resistors Res Wirewound 180m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers