Vishay Intertechnology, Inc. Through Hole Resistors CPCP05330R0JE32

Description
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05330R0JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05330R0JE32-ND
Through Hole Resistors CPCP05330R0JE32-ND
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
330,5%,BULK,RoHS Compliant - CPCP05330R0JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
330,5%,BULK,RoHS Compliant
CPCP05330R0JE32
330,5%,BULK,RoHS Compliant CPCP05330R0JE32
330,5%,BULK,RoHS Compliant

330,5%,BULK,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP05330R0JE32-ND CPCP05330R0JE32
Product Name Through Hole Resistors 330,5%,BULK,RoHS Compliant
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers